Microchip Technology, Inc. Embedded - Embedded - Microprocessors - AT91SAM9N12-CU AT91SAM9N12-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 810966-AT91SAM9N12-C U Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Part Number Series: AT91SAM9N12
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 810966-AT91SAM9N12-C U Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Part Number Series: AT91SAM9N12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT91SAM9N12-CU - 810966-AT91SAM9N12-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT91SAM9N12-CU
810966-AT91SAM9N12-CU
Embedded - Embedded - Microprocessors - AT91SAM9N12-CU 810966-AT91SAM9N12-CU
Manufacturer: Microchip Technology Win Source Part Number: 810966-AT91SAM9N12-C U Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Supplier Device Package: 217-LFBGA (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Part Number Series: AT91SAM9N12

Manufacturer: Microchip Technology
Win Source Part Number: 810966-AT91SAM9N12-CU
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Supplier Device Package: 217-LFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 217-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
Part Number Series: AT91SAM9N12

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 810966-AT91SAM9N12-CU
Product Name Embedded - Embedded - Microprocessors - AT91SAM9N12-CU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details