Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9G15-CU AT91SAM9G15-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019856-AT91SAM9G15- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019856-AT91SAM9G15- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G15-CU - 1019856-AT91SAM9G15-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G15-CU
1019856-AT91SAM9G15-CU
Embedded - Embedded - Microcontrollers - AT91SAM9G15-CU 1019856-AT91SAM9G15-CU
Manufacturer: Microchip Technology Win Source Part Number: 1019856-AT91SAM9G15- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 105 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019856-AT91SAM9G15-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 105
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Mcu, 32Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip - 68T5195 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip
68T5195
Mcu, 32Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip 68T5195
MCU, 32BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Device Core:ARM9; Data Bus Width:32bit; Operating Frequency Max:400MHz; Program Memory Size:32KB; No. of Pins:217Pins RoHS Compliant: Yes

MCU, 32BIT, ARM9, 400MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Device Core:ARM9; Data Bus Width:32bit; Operating Frequency Max:400MHz; Program Memory Size:32KB; No. of Pins:217Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microprocessors - AT91SAM9G15-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9G15-CU
Microprocessors AT91SAM9G15-CU
IC MCU 32BIT 64KB ROM 217BGA

IC MCU 32BIT 64KB ROM 217BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019856-AT91SAM9G15-CU 68T5195 AT91SAM9G15-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G15-CU Mcu, 32Bit, Arm9, 400Mhz, Bga-217; Product Range Microchip Microprocessors
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 400 MHz 400 MHz 400 MHz
RAM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details