ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 16/32BIT 512KB 100TFBGA
ARM Microcontrollers - MCU BGA GRN IND TEMP
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 16/32BIT 512KB 100TFBGA
IC MCU 16/32BIT 512KB 100TFBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7X512B-CURTR-ND | AT91SAM7X512B-CUR | AT91SAM7X512B-CUR | AT91SAM7X512B-CUR | AT91SAM7X512B-CUR | AT91SAM7X512B-CUR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |