Atmel Corporation Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CFU AT91SAM9G20B-CFU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079095-AT91SAM9G20B- CFU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 247-TFBGA (10x10) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 240
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079095-AT91SAM9G20B- CFU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 247-TFBGA (10x10) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CFU - 079095-AT91SAM9G20B-CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CFU
079095-AT91SAM9G20B-CFU
Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CFU 079095-AT91SAM9G20B-CFU
Manufacturer: Microchip Technology Win Source Part Number: 079095-AT91SAM9G20B- CFU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 64KB (64K x 8) Program Memory Type: ROM Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 247-TFBGA (10x10) Speed(Frequency): 400MHz Supply Voltage - Operating: 0.9 V to 1.1 V Part Core Size: 16/32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 240

Manufacturer: Microchip Technology
Win Source Part Number: 079095-AT91SAM9G20B-CFU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 64KB (64K x 8)
Program Memory Type: ROM
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 247-TFBGA (10x10)
Speed(Frequency): 400MHz
Supply Voltage - Operating: 0.9 V to 1.1 V
Part Core Size: 16/32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 240

Buy Now Datasheet
Microprocessors - AT91SAM9G20B-CFU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9G20B-CFU
Microprocessors AT91SAM9G20B-CFU
IC MCU 32BIT 64KB ROM 247TFBGA

IC MCU 32BIT 64KB ROM 247TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079095-AT91SAM9G20B-CFU AT91SAM9G20B-CFU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G20B-CFU Microprocessors
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 400 MHz 400 MHz
RAM 64 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers