Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3205-X3A12-20

Description
IC CRYPTO TPM 28TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3205-X3A12-20DKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205-X3A12-20DKR-ND
Application Specific Microcontrollers AT97SC3205-X3A12-20DKR-ND
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205-X3A12-20CT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205-X3A12-20CT-ND
Application Specific Microcontrollers AT97SC3205-X3A12-20CT-ND
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205-X3A12-20TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205-X3A12-20TR-ND
Application Specific Microcontrollers AT97SC3205-X3A12-20TR-ND
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A12-20 - 912018-AT97SC3205-X3A12-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A12-20
912018-AT97SC3205-X3A12-20
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A12-20 912018-AT97SC3205-X3A12-20
Manufacturer: Microchip Technology Win Source Part Number: 912018-AT97SC3205-X3 A12-20 Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 4 Program Memory Type: EEPROM Family Name: AT97SC3205 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: AT97SC3205-X3A12-20- ND, AT97SC3205-X3A12-20C T, AT97SC3205-X3A12-20T R, AT97SC3205-X3A12-20D KR

Manufacturer: Microchip Technology
Win Source Part Number: 912018-AT97SC3205-X3A12-20
Operating Temperature Range: 0°C ~ 70°C
Core Processor: AVR
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Number of I/O: 4
Program Memory Type: EEPROM
Family Name: AT97SC3205
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT97SC3205-X3A12-20-ND, AT97SC3205-X3A12-20CT, AT97SC3205-X3A12-20TR, AT97SC3205-X3A12-20DKR

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3205-X3A12-20
Embedded Microcontroller MCU 769-AT97SC3205-X3A12-20
IC CRYPTO TPM 28TSSOP Product overview: AT97SC3205-X3A12-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205-X3A12 -20 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM 28TSSOP Product overview: AT97SC3205-X3A12-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205-X3A12-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3205-X3A12-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205-X3A12-20
Application Specific Microcontrollers AT97SC3205-X3A12-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A12-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205-X3A12-20
Embedded - Microcontrollers - Application Specific AT97SC3205-X3A12-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A12-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3205-X3A12-20
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3205-X3A12-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3205-X3A12-20DKR-ND 912018-AT97SC3205-X3A12-20 769-AT97SC3205-X3A12-20 AT97SC3205-X3A12-20 AT97SC3205-X3A12-20 AT97SC3205-X3A12-20
Product Name Application Specific Microcontrollers Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A12-20 Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ROM Type EPROM; EEPROM EEPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Serial Interface SPI SPI SPI; SPI
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP Other; Tape & Reel (TR) SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Range Trusted Platform Module (TPM)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers