The AT91SAM7SE32B-CU is a microcontroller from Quarktwin Technology Ltd. that features an ARM7TDMI processor with a high-performance 32-bit RISC architecture. It includes 32 Kbytes of internal high-speed Flash memory organized in a single plane and 8 Kbytes of SRAM, providing efficient memory access. The device operates at a maximum clock speed of 55 MHz and supports a variety of peripherals, including a USB 2.0 device port, multiple USARTs, and a 10-bit analog-to-digital converter. This microcontroller is designed for low-power applications, featuring power management capabilities such as slow clock mode and idle mode. It also includes an external bus interface for connecting to SDRAM and static memory, as well as a comprehensive set of timers and interrupt controllers for enhanced control over embedded applications. The AT91SAM7SE32B-CU is available in a 144-ball LFBGA package and is suitable for industrial temperature ranges from -40°C to 85°C, making it a robust choice for various embedded control applications.
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-LFBGA (10x10)
IC MCU 16/32B 32KB FLSH 144LFBGA
ARM Microcontrollers - MCU BGA Grn IT MRL B
IC MCU 16/32B 32KB FLSH 144LFBGA
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-LFBGA (10x10)
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-LFBGA (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7SE32B-CU-ND | AT91SAM7SE32B-CU | AT91SAM7SE32B-CU | AT91SAM7SE32B-CU | AT91SAM7SE32B-CU |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | ||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |