Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3204S-X2AC-10

Description
IC CRYPTO TPM LPC 28TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3204S-X2AC-10-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204S-X2AC-10-ND
Application Specific Microcontrollers AT97SC3204S-X2AC-10-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204S-X2AC-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204S-X2AC-10
Application Specific Microcontrollers AT97SC3204S-X2AC-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204S-X2AC-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204S-X2AC-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204S-X2AC-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site
Embedded - Microcontrollers - Application Specific - AT97SC3204S-X2AC-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204S-X2AC-10
Embedded - Microcontrollers - Application Specific AT97SC3204S-X2AC-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3204S-X2AC-10-ND AT97SC3204S-X2AC-10 AT97SC3204S-X2AC-10 AT97SC3204S-X2AC-10
Product Name Application Specific Microcontrollers Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific
ROM Type EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts
Serial Interface LPC LPC
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details