Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3204T-U2A17-00

Description
IC CRYPTO TPM TWI 28TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM TWI 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3204T-U2A17-00TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204T-U2A17-00TR-ND
Application Specific Microcontrollers AT97SC3204T-U2A17-00TR-ND
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U2A17-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204T-U2A17-00
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204T-U2A17-00
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site
Embedded - Microcontrollers - Application Specific - AT97SC3204T-U2A17-00 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204T-U2A17-00
Embedded - Microcontrollers - Application Specific AT97SC3204T-U2A17-00
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204T-U2A17-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204T-U2A17-00
Application Specific Microcontrollers AT97SC3204T-U2A17-00
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3204T-U2A17-00TR-ND AT97SC3204T-U2A17-00 AT97SC3204T-U2A17-00 AT97SC3204T-U2A17-00
Product Name Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
ROM Type EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Operating Range Trusted Platform Module (TPM)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details