IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-X2MA-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2MA-
IC CRYPTO TPM LPC 40QFN
RISC MICROCONTROLLER, 8-BIT, EEP
IC CRYPTO TPM LPC 40QFN
IC CRYPTO TPM LPC 40QFN
RISC MICROCONTROLLER, 8-BIT, EEP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-AT97SC3204-X2MA-10 | 150-AT97SC3204-X2MA-10TR-ND | AT97SC3204-X2MA-10 | AT97SC3204-X2MA-10 | AT97SC3204-X2MA-10 |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Clock Speed | 33 MHz | ||||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| Serial Interface | LPC | LPC | LPC | ||
| Package Type | Other; Cut Tape (CT) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Pin Count | 40 | 40 |