Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A190 AT97SC3204-U1A190

Description
Manufacturer: Microchip Technology Win Source Part Number: 129528-AT97SC3204-U1 A190 Packaging: Bulk Core Processor: AVR Applications: Secure Communications Mounting: SMD (SMT) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129528-AT97SC3204-U1 A190 Packaging: Bulk Core Processor: AVR Applications: Secure Communications Mounting: SMD (SMT) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A190 - 129528-AT97SC3204-U1A190 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A190
129528-AT97SC3204-U1A190
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A190 129528-AT97SC3204-U1A190
Manufacturer: Microchip Technology Win Source Part Number: 129528-AT97SC3204-U1 A190 Packaging: Bulk Core Processor: AVR Applications: Secure Communications Mounting: SMD (SMT) Program Memory Type: EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 129528-AT97SC3204-U1A190
Packaging: Bulk
Core Processor: AVR
Applications: Secure Communications
Mounting: SMD (SMT)
Program Memory Type: EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-U1A190
Embedded Microcontroller MCU 769-AT97SC3204-U1A190
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U1A190 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U1A19 0 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U1A190 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U1A190 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-U1A190-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U1A190-ND
Application Specific Microcontrollers AT97SC3204-U1A190-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A190 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-U1A190
Embedded - Microcontrollers - Application Specific AT97SC3204-U1A190
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-U1A190 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-U1A190
Application Specific Microcontrollers AT97SC3204-U1A190
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A190 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-U1A190
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-U1A190
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 129528-AT97SC3204-U1A190 769-AT97SC3204-U1A190 AT97SC3204-U1A190-ND AT97SC3204-U1A190 AT97SC3204-U1A190 AT97SC3204-U1A190
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-U1A190 Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
ROM Type EEPROM; EEPROM EPROM; EEPROM
Supply Voltage 3 to 3.6 volts 3.3 volts 3.3 volts 3.3 volts
Package Type SOP; SSOP; TSSOP; Other; 28-TSSOP Other; Bulk TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CILMCAFNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers