Microchip Technology, Inc. 32-bit 32BIT 32KB Embedded Microcontroller MCU AT91SAM9RL64-CU

Description
IC MCU 16/32BIT 32KB ROM 217BGA Product overview: AT91SAM9RL64-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM9RL64-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 32KB ROM 217BGA Product overview: AT91SAM9RL64-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM9RL64-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-AT91SAM9RL64-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-AT91SAM9RL64-CU
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-AT91SAM9RL64-CU
IC MCU 16/32BIT 32KB ROM 217BGA Product overview: AT91SAM9RL64-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM9RL64-CU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 32KB ROM 217BGA Product overview: AT91SAM9RL64-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM9RL64-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM9RL64-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM9RL64-CU-ND
Microcontrollers AT91SAM9RL64-CU-ND
ARM926EJ-S SAM9R Microcontroller IC 16/32-Bit 240MHz 32KB (32K x 8) ROM 217-LFBGA (15x15)

ARM926EJ-S SAM9R Microcontroller IC 16/32-Bit 240MHz 32KB (32K x 8) ROM 217-LFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM9RL64-CU - 079097-AT91SAM9RL64-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9RL64-CU
079097-AT91SAM9RL64-CU
Embedded - Embedded - Microcontrollers - AT91SAM9RL64-CU 079097-AT91SAM9RL64-CU
Manufacturer: Microchip Technology Win Source Part Number: 079097-AT91SAM9RL64- CU Packaging: Tray Core Processor: ARM9 Number of I/O: 118 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 240MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 72K x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079097-AT91SAM9RL64-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 118
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROM
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 240MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 72K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM9RL64-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM9RL64-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM9RL64-CU
IC MCU 16/32BIT 32KB ROM 217BGA

IC MCU 16/32BIT 32KB ROM 217BGA

Supplier's Site
MCU, 32BIT, ARM9, 64K SRAM, 217CBGA - 536-AT91SAM9RL64-CU - Utmel Electronic Limited
Hong Kong, China
MCU, 32BIT, ARM9, 64K SRAM, 217CBGA
536-AT91SAM9RL64-CU
MCU, 32BIT, ARM9, 64K SRAM, 217CBGA 536-AT91SAM9RL64-CU
MCU, 32BIT, ARM9, 64K SRAM, 217CBGA

MCU, 32BIT, ARM9, 64K SRAM, 217CBGA

Supplier's Site
Microcontrollers - AT91SAM9RL64-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM9RL64-CU
Microcontrollers AT91SAM9RL64-CU
ARM926EJ-S SAM9R Microcontroller IC 16/32-Bit 240MHz 32KB (32K x 8) ROM 217-LFBGA (15x15)

ARM926EJ-S SAM9R Microcontroller IC 16/32-Bit 240MHz 32KB (32K x 8) ROM 217-LFBGA (15x15)

Buy Now Datasheet
Microcontrollers - AT91SAM9RL64-CU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM9RL64-CU
Microcontrollers AT91SAM9RL64-CU
IC MCU 16/32BIT 32KB ROM 217BGA

IC MCU 16/32BIT 32KB ROM 217BGA

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM9RL64-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM9RL64-CU
Embedded - Microcontrollers AT91SAM9RL64-CU
IC MCU 16/32BIT 32KB ROM 217BGA

IC MCU 16/32BIT 32KB ROM 217BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM9RL64-CU AT91SAM9RL64-CU-ND 079097-AT91SAM9RL64-CU AT91SAM9RL64-CU 536-AT91SAM9RL64-CU AT91SAM9RL64-CU AT91SAM9RL64-CU AT91SAM9RL64-CU
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT91SAM9RL64-CU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU, 32BIT, ARM9, 64K SRAM, 217CBGA Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
RAM 72 KB 72 KB 32 KB 72 KB 72 KB 72 KB 72 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.2 volts 1.65 to 3.6 volts
Package Type Other; Tray Other; 217-LFBGA BGA; Other; 217-BGA (15x15) BGA; Other; 217-LFBGA BGA; Other; 217-LFBGA BGA; Other; 217-LFBGA Other; 217-LFBGA
Pin Count 217 217 217
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C8750110000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers