IC FPSLIC 5K GATE 25MHZ 84PLCC
IC FPSLIC 5K GATE 25MHZ 84PLCC
IC FPSLIC 5K GATE 25MHZ 84PLCC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT94K05AL-25AJC | AT94K05AL-25AJC | AT94K05AL-25AJC |
| Product Name | FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 25 MHz | 25 MHz | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | |
| Serial Interface | I²C; UART; I²C, UART |