Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CU AT91SAM9CN11-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 769111-AT91SAM9CN11- CU Series: SAM9CN Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 400MHz Package: 217-LFBGA Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 0.9 V ~ 1.1 V Family Name: AT91SAM9CN11 Categories: Integrated Circuits (ICs) Manufacturer Package: 217-BGA (15x15) Alternative Parts (Cross-Reference): AT91SAM9CN11-CUR; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769111-AT91SAM9CN11- CU Series: SAM9CN Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 400MHz Package: 217-LFBGA Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 0.9 V ~ 1.1 V Family Name: AT91SAM9CN11 Categories: Integrated Circuits (ICs) Manufacturer Package: 217-BGA (15x15) Alternative Parts (Cross-Reference): AT91SAM9CN11-CUR; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CU - 769111-AT91SAM9CN11-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CU
769111-AT91SAM9CN11-CU
Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CU 769111-AT91SAM9CN11-CU
Manufacturer: Microchip Technology Win Source Part Number: 769111-AT91SAM9CN11- CU Series: SAM9CN Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM9 Speed: 400MHz Package: 217-LFBGA Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB Peripherals: DMA, LCD, POR, PWM, WDT Number of I/O: 105 Program Memory Size: 128KB (128K x 8) Program Memory Type: ROM RAM Size: 32K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 0.9 V ~ 1.1 V Family Name: AT91SAM9CN11 Categories: Integrated Circuits (ICs) Manufacturer Package: 217-BGA (15x15) Alternative Parts (Cross-Reference): AT91SAM9CN11-CUR; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769111-AT91SAM9CN11-CU
Series: SAM9CN
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM9
Speed: 400MHz
Package: 217-LFBGA
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 105
Program Memory Size: 128KB (128K x 8)
Program Memory Type: ROM
RAM Size: 32K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 0.9 V ~ 1.1 V
Family Name: AT91SAM9CN11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 217-BGA (15x15)
Alternative Parts (Cross-Reference): AT91SAM9CN11-CUR;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 769111-AT91SAM9CN11-CU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9CN11-CU
Data Bus 32 Bit
Clock Speed 400 MHz
RAM 128 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details