Microchip Technology, Inc. 256KB Embedded Microcontroller MCU AT91SAM7X256-AU-999

Description
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256-AU- 999 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256-AU- 999 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256KB Embedded Microcontroller MCU - 685-AT91SAM7X256-AU-999 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-AT91SAM7X256-AU-999
256KB Embedded Microcontroller MCU 685-AT91SAM7X256-AU-999
IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256-AU- 999 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLSH 100LQFP Product overview: AT91SAM7X256-AU-999 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X256-AU-999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - AT91SAM7X256-AU-999 - 713558-AT91SAM7X256-AU-999 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AT91SAM7X256-AU-999
713558-AT91SAM7X256-AU-999
Hard To Find - AT91SAM7X256-AU-999 713558-AT91SAM7X256-AU-999
Manufacturer: Microchip Technology Win Source Part Number: 713558-AT91SAM7X256- AU-999 Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM7 Speed: 55MHz Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.65V ~ 1.95V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: AT91SAM7X256 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 16/32-Bit The number of I/O: 62 Date RAM Size: 64K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 713558-AT91SAM7X256-AU-999
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM7
Speed: 55MHz
Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.65V ~ 1.95V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: AT91SAM7X256
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 16/32-Bit
The number of I/O: 62
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - AT91SAM7X256-AU-999TR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 100LQFP - 536-AT91SAM7X256-AU-999 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100LQFP
536-AT91SAM7X256-AU-999
IC MCU 32BIT 256KB FLASH 100LQFP 536-AT91SAM7X256-AU-999
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7X256-AU-999 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7X256-AU-999
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7X256-AU-999
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site
Microcontrollers - AT91SAM7X256-AU-999 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7X256-AU-999
Microcontrollers AT91SAM7X256-AU-999
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - AT91SAM7X256-AU-999 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7X256-AU-999
Embedded - Microcontrollers AT91SAM7X256-AU-999
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7X256-AU-999 713558-AT91SAM7X256-AU-999 AT91SAM7X256-AU-999TR-ND 536-AT91SAM7X256-AU-999 AT91SAM7X256-AU-999 AT91SAM7X256-AU-999 AT91SAM7X256-AU-999
Product Name 256KB Embedded Microcontroller MCU Hard To Find - AT91SAM7X256-AU-999 Microcontrollers IC MCU 32BIT 256KB FLASH 100LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 to 1.65 volts
Package Type Other; Tape & Reel (TR) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details