IC CRYPTO TPM LPC 40QFN
IC CRYPTO TPM LPC 40QFN
IC CRYPTO TPM LPC 40QFN
IC CRYPTO TPM LPC 40QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT97SC3204-X1M90-ND | AT97SC3204-X1M90 | AT97SC3204-X1M90 | AT97SC3204-X1M90 |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific |
| ROM Type | EPROM; EEPROM | |||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| Serial Interface | LPC | LPC | ||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |