IC FPSLIC 10K GATE 25MHZ 84PLCC
IC FPSLIC 10K GATE 25MHZ 84PLCC
IC FPSLIC 10K GATE 25MHZ 84PLCC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT94K10AL-25AJI | AT94K10AL-25AJI | AT94K10AL-25AJI |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Data Bus | 8 Bit; 8-Bit AVR | ||
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 25 MHz | 25 MHz | |
| Supply Voltage | 3.6 to 3 volts | 3 to 3.6 volts |