Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3205-X3A15-20

Description
IC CRYPTO TPM 28TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3205-X3A15-20-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205-X3A15-20-ND
Application Specific Microcontrollers AT97SC3205-X3A15-20-ND
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A15-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205-X3A15-20
Embedded - Microcontrollers - Application Specific AT97SC3205-X3A15-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A15-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3205-X3A15-20
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3205-X3A15-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3205-X3A15-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205-X3A15-20
Application Specific Microcontrollers AT97SC3205-X3A15-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3205-X3A15-20-ND AT97SC3205-X3A15-20 AT97SC3205-X3A15-20 AT97SC3205-X3A15-20
Product Name Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
ROM Type EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts
Serial Interface SPI SPI; SPI
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details