PROD STD IND I2C TPM 4X4 32VQFN
PROD STD IND I2C TPM 4X4 32VQFN
PROD STD IND I2C TPM 4X4 32VQFN
PROD STD IND I2C TPM 4X4 32VQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT97SC3205T-H3M4420B-ND | AT97SC3205T-H3M4420B | AT97SC3205T-H3M4420B | AT97SC3205T-H3M4420B |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| ROM Type | EPROM; EEPROM | |||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Operating Range | Trusted Platform Module (TPM) | |||
| Pin Count | 32 |