Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Embedded- Application Specific Microcontrollers
Package: Tray
Product Status: Active
Base Product Number: AT97SC3205
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (4x4)
PRODSTD IND SPI TPM 4X4 32VQFN
PRODSTD IND SPI TPM 4X4 32VQFN Product overview: AT97SC3205-H3M4200B from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205-H3M42
PRODSTD IND SPI TPM 4X4 32VQFN
PRODSTD IND SPI TPM 4X4 32VQFN
PRODSTD IND SPI TPM 4X4 32VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT97SC3205-H3M4200B-ND | 769-AT97SC3205-H3M4200B | AT97SC3205-H3M4200B | AT97SC3205-H3M4200B | AT97SC3205-H3M4200B | |
| Product Name | Integrated Circuits (ICs)- Embedded- Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| ROM Type | EPROM; EEPROM | |||||
| Serial Interface | SPI | SPI | SPI; SPI | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Tray | Other; 32-VFQFN Exposed Pad | |||
| Operating Range | Trusted Platform Module (TPM) |