Microchip Technology, Inc. 32-bit 32BIT 32KB Embedded Microcontroller MCU AT91SAM7SE32-CU

Description
IC MCU 16/32BIT 32KB FLSH 144BGA Product overview: AT91SAM7SE32-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE32-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16/32BIT 32KB FLSH 144BGA Product overview: AT91SAM7SE32-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE32-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-AT91SAM7SE32-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-AT91SAM7SE32-CU
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-AT91SAM7SE32-CU
IC MCU 16/32BIT 32KB FLSH 144BGA Product overview: AT91SAM7SE32-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE32-CU can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT 32KB FLSH 144BGA Product overview: AT91SAM7SE32-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE32-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7SE32-CU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE32-CU-ND
Microcontrollers AT91SAM7SE32-CU-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT91SAM7SE32-CU - 079094-AT91SAM7SE32-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7SE32-CU
079094-AT91SAM7SE32-CU
Embedded - Embedded - Microcontrollers - AT91SAM7SE32-CU 079094-AT91SAM7SE32-CU
Manufacturer: Microchip Technology Win Source Part Number: 079094-AT91SAM7SE32- CU Packaging: Tray Core Processor: ARM7 Number of I/O: 88 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-BGA (13x13) Speed(Frequency): 55MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079094-AT91SAM7SE32-CU
Packaging: Tray
Core Processor: ARM7
Number of I/O: 88
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-BGA (13x13)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7SE32-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7SE32-CU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7SE32-CU
IC MCU 16/32BIT 32KB FLSH 144BGA

IC MCU 16/32BIT 32KB FLSH 144BGA

Supplier's Site
Microcontrollers - AT91SAM7SE32-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE32-CU
Microcontrollers AT91SAM7SE32-CU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Microcontrollers - AT91SAM7SE32-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE32-CU
Microcontrollers AT91SAM7SE32-CU
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-BGA (13x13)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 32KB (32K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7SE32-CU
Embedded - Microcontrollers AT91SAM7SE32-CU
IC MCU 16/32BIT 32KB FLSH 144BGA

IC MCU 16/32BIT 32KB FLSH 144BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7SE32-CU AT91SAM7SE32-CU-ND 079094-AT91SAM7SE32-CU AT91SAM7SE32-CU AT91SAM7SE32-CU AT91SAM7SE32-CU
Product Name 32-bit 32BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT91SAM7SE32-CU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
RAM 8 KB 8 KB 32 KB 8 KB 8 KB
Supply Voltage 1.65 to 1.95 volts 1.65 to 1.95 volts 1.65 to 1.95 volts 1.95 to 1.65 volts
Package Type Other; Tray Other; 144-LFBGA BGA; Other; 144-BGA (13x13) BGA; Other; 144-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers