Manufacturer: Microchip Technology
Win Source Part Number: 852100-AT91SAM7SE256
Series: SAM7SE
Features: series Microcontroller IC
Package: Tray
Number of I/O: 88
Family Name: AT91SAM7
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16/32B 256KB FLSH 128LQFP Product overview: AT91SAM7SE256B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE256B-A
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
IC MCU 16/32B 256KB FLSH 128LQFP
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
ARM Microcontrollers - MCU IND TEMP MRLB
IC MCU 16/32B 256KB FLSH 128LQFP
IC MCU 16/32B 256KB FLSH 128LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852100-AT91SAM7SE256B-AU | 685-AT91SAM7SE256B-AU | AT91SAM7SE256B-AU-ND | AT91SAM7SE256B-AU | AT91SAM7SE256B-AU | AT91SAM7SE256B-AU | AT91SAM7SE256B-AU | AT91SAM7SE256B-AU |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM7SE256B-AU | 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| I/O Ports | 88 | 88 | 88 | |||||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 volts | 1.65 to 1.95 volts |