Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3204-X2A1A-10

Description
IC CRYPTO TPM LPC 28TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3204-X2A1A-10TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-X2A1A-10TR-ND
Application Specific Microcontrollers AT97SC3204-X2A1A-10TR-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-X2A1A-10
Embedded Microcontroller MCU 769-AT97SC3204-X2A1A-10
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X2A1A-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2A1A -10 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X2A1A-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2A1A-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-10 - 729633-AT97SC3204-X2A1A-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-10
729633-AT97SC3204-X2A1A-10
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-10 729633-AT97SC3204-X2A1A-10
Manufacturer: Microchip Technology Win Source Part Number: 729633-AT97SC3204-X2 A1A-10 Packaging: Reel Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: LPC Program Memory Type: EEPROM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: AT97SC3204 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 729633-AT97SC3204-X2A1A-10
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Applications: Trusted Platform Module (TPM)
Interface: LPC
Program Memory Type: EEPROM
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-TSSOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: AT97SC3204
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-X2A1A-10
Embedded - Microcontrollers - Application Specific AT97SC3204-X2A1A-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-X2A1A-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-X2A1A-10
Application Specific Microcontrollers AT97SC3204-X2A1A-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204-X2A1A-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-X2A1A-10
Application Specific Microcontrollers AT97SC3204-X2A1A-10
AT97SC3204 - TRUSTED PLATFORM MO

AT97SC3204 - TRUSTED PLATFORM MO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-X2A1A-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-X2A1A-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3204-X2A1A-10TR-ND 769-AT97SC3204-X2A1A-10 729633-AT97SC3204-X2A1A-10 AT97SC3204-X2A1A-10 AT97SC3204-X2A1A-10 AT97SC3204-X2A1A-10
Product Name Application Specific Microcontrollers Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-10 Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ROM Type EPROM; EEPROM EEPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Serial Interface LPC LPC LPC LPC
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" Other; Tape & Reel (TR) SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Range Trusted Platform Module (TPM) Trusted Platform Module (TPM)
Unlock Full Specs
to access all available technical data

Similar Products

928MHz 4KB QFN Embedded Microcontroller MCU - 879-CC1110F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE, USB
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers