IC FPSLIC 10K GATE 25MHZ 144LQFP Product overview: AT94S10AL-25BQU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHZ, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-AT94S10AL-25BQU can be used for catalog matching and distributor lookup.
IC FPSLIC 10K GATE 25MHZ 144LQFP
IC FPSLIC 10K GATE 25MHZ 144LQFP
IC FPSLIC 10K GATE 25MHZ 144LQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 767-AT94S10AL-25BQU | AT94S10AL-25BQU | AT94S10AL-25BQU | AT94S10AL-25BQU |
| Product Name | 25MHZ Embedded Microcontroller MCU | FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Serial Interface | I2C, UART | I²C; UART; I²C, UART | ||
| Package Type | Other; Tray | QFP; Other; 144-LQFP | QFP | |
| Pin Count | 144 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |