Microchip Technology, Inc. END - OF - LIFE - AT91SAM7X128 AT91SAM7X128

Description
The Microchip's ARM-based SAM7X128 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 128KB of flash memory and 32KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port, Ethernet MAC 10/100Base T port, CAN 2.0A and 2.0B compliant controller, two USARTs, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X128 is supplied in 100-lead LQFP and TFBGA packages.
Request a Quote Datasheet
Description
The Microchip's ARM-based SAM7X128 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 128KB of flash memory and 32KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port, Ethernet MAC 10/100Base T port, CAN 2.0A and 2.0B compliant controller, two USARTs, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X128 is supplied in 100-lead LQFP and TFBGA packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip's ARM-based SAM7X128 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 128KB of flash memory and 32KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port, Ethernet MAC 10/100Base T port, CAN 2.0A and 2.0B compliant controller, two USARTs, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X128 is supplied in 100-lead LQFP and TFBGA packages.

The Microchip's ARM-based SAM7X128 is a member of the Microchip SAM7X series of microcontrollers based on the 32-bit ARM7TDMI processor. It operates at a maximum speed of 55 MHz and features 128KB of flash memory and 32KB of SRAM. The peripheral set includes USB 2.0 Full Speed device port, Ethernet MAC 10/100Base T port, CAN 2.0A and 2.0B compliant controller, two USARTs, UART, two SPI, SSC, TWI (I2C), three 16-bit timers, RTT and 8x10-bit ADC. Typical core supply is 1.8V, I/Os are supplied at 1.8V or 3.3V and are 5V tolerant. An integrated voltage regulator allows single supply at 3.3V. The SAM7X128 is supplied in 100-lead LQFP and TFBGA packages.

Supplier's Site Datasheet
END - OF - LIFE - AT91SAM7X128 - 1148950-AT91SAM7X128 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - AT91SAM7X128
1148950-AT91SAM7X128
END - OF - LIFE - AT91SAM7X128 1148950-AT91SAM7X128
Manufacturer: Atmel Win Source Part Number: 1148950-AT91SAM7X128 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148950-AT91SAM7X128
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7X128 1148950-AT91SAM7X128
Product Name END - OF - LIFE - AT91SAM7X128
Clock Speed 55 MHz
Bits Other; 10-bit
Number 8
RAM 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers