Microchip Technology, Inc. Microcontrollers AT91SAM7SE256B-AUR

Description
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
Request a Quote Datasheet
Description
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91SAM7SE256B-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Microcontrollers - AT91SAM7SE256B-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE256B-AURTR-ND
Microcontrollers AT91SAM7SE256B-AURTR-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Microcontrollers - AT91SAM7SE256B-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91SAM7SE256B-AURCT-ND
Microcontrollers AT91SAM7SE256B-AURCT-ND
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1149143-AT91SAM7SE256B-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1149143-AT91SAM7SE256B-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1149143-AT91SAM7SE256B-AUR
Win Source Part Number: 1149143-AT91SAM7SE25 6B-AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM7SE Core Processor: ARM7® Speed: 55MHz Package: Tape & Reel Standard Package: 750 Mounting: SMD (SMT) Core Size: 16/32-Bit Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 1.95V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT91SAM7SE256B-AUR-N D,AT91SAM7SE256B-AUR TR,AT91SAM7SE256B-AU RDKR,AT91SAM7SE256B- AURCT,AT91SAM7SE256B AUR Base Product Number: AT91SAM7

Win Source Part Number: 1149143-AT91SAM7SE256B-AUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM7SE
Core Processor: ARM7®
Speed: 55MHz
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Core Size: 16/32-Bit
Connectivity: EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 1.95V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT91SAM7SE256B-AUR-ND,AT91SAM7SE256B-AURTR,AT91SAM7SE256B-AURDKR,AT91SAM7SE256B-AURCT,AT91SAM7SE256BAUR
Base Product Number: AT91SAM7

Buy Now Datasheet
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-AT91SAM7SE256B-AUR
256KB Embedded Microcontroller MCU 685-AT91SAM7SE256B-AUR
IC MCU 16/32B 256KB FLSH 128LQFP Product overview: AT91SAM7SE256B-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE256B-A UR can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLSH 128LQFP Product overview: AT91SAM7SE256B-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7SE256B-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91SAM7SE256B-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91SAM7SE256B-AUR
Microcontrollers AT91SAM7SE256B-AUR
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 128-LQFP (20x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
AT91SAM7SE256B-AUR
ARM Microcontrollers - MCU AT91SAM7SE256B-AUR
ARM Microcontrollers - MCU IND TEMP MRLB

ARM Microcontrollers - MCU IND TEMP MRLB

Buy Now Datasheet
Microcontrollers - AT91SAM7SE256B-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT91SAM7SE256B-AUR
Microcontrollers AT91SAM7SE256B-AUR
IC MCU 16/32B 256KB FLSH 128LQFP

IC MCU 16/32B 256KB FLSH 128LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - AT91SAM7SE256B-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7SE256B-AUR
Embedded - Microcontrollers AT91SAM7SE256B-AUR
IC MCU 16/32B 256KB FLSH 128LQFP

IC MCU 16/32B 256KB FLSH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91SAM7SE256B-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91SAM7SE256B-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91SAM7SE256B-AUR
IC MCU 16/32B 256KB FLSH 128LQFP

IC MCU 16/32B 256KB FLSH 128LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91SAM7SE256B-AURDKR-ND 1149143-AT91SAM7SE256B-AUR 685-AT91SAM7SE256B-AUR AT91SAM7SE256B-AUR AT91SAM7SE256B-AUR AT91SAM7SE256B-AUR AT91SAM7SE256B-AUR AT91SAM7SE256B-AUR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 256KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Clock Speed 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz 55 MHz
Bits Other; A/D 8x10b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers