IC FPSLIC 10K GATE 25MHZ 84PLCC Product overview: AT94K10AL-25AJC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHZ, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-AT94K10AL-25AJC can be used for catalog matching and distributor lookup.
IC FPSLIC 10K GATE 25MHZ 84PLCC
IC FPSLIC 10K GATE 25MHZ 84PLCC
IC FPSLIC 10K GATE 25MHZ 84PLCC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 767-AT94K10AL-25AJC | AT94K10AL-25AJC | AT94K10AL-25AJC | AT94K10AL-25AJC |
| Product Name | 25MHZ Embedded Microcontroller MCU | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Serial Interface | I2C, UART | I²C; UART; I²C, UART | ||
| Package Type | Other; Tube | Other; 84-LCC (J-Lead) | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 8 Bit; 8-Bit AVR |