Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9G10-CU AT91SAM9G10-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 010359-AT91SAM9G10-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 266MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 126
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010359-AT91SAM9G10-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 266MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9G10-CU - 010359-AT91SAM9G10-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9G10-CU
010359-AT91SAM9G10-CU
Embedded - Embedded - Microcontrollers - AT91SAM9G10-CU 010359-AT91SAM9G10-CU
Manufacturer: Microchip Technology Win Source Part Number: 010359-AT91SAM9G10-C U Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 32KB (32K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 217-BGA (15x15) Speed(Frequency): 266MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 48K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Microchip Technology
Win Source Part Number: 010359-AT91SAM9G10-CU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 32KB (32K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 217-BGA (15x15)
Speed(Frequency): 266MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 48K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
MCU, 32BIT, ARM9, 266MHZ, BGA-217 - 536-AT91SAM9G10-CU - Utmel Electronic Limited
Hong Kong, China
MCU, 32BIT, ARM9, 266MHZ, BGA-217
536-AT91SAM9G10-CU
MCU, 32BIT, ARM9, 266MHZ, BGA-217 536-AT91SAM9G10-CU
MCU, 32BIT, ARM9, 266MHZ, BGA-217

MCU, 32BIT, ARM9, 266MHZ, BGA-217

Supplier's Site
Microprocessors - AT91SAM9G10-CU - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AT91SAM9G10-CU
Microprocessors AT91SAM9G10-CU
IC MCU 32BIT 32KB ROM 217BGA

IC MCU 32BIT 32KB ROM 217BGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Arm9, 266Mhz, Bga-217; Product Range Microchip - 68T5192 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm9, 266Mhz, Bga-217; Product Range Microchip
68T5192
Microcontroller Mcu, 32 Bit, Arm9, 266Mhz, Bga-217; Product Range Microchip 68T5192
MICROCONTROLLER MCU, 32 BIT, ARM9, 266MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:266MHz; Program Memory Size:32KB; RAM Memory Size:16KB; No. of Timers:3 RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM9, 266MHZ, BGA-217; Product Range:SAM9 Family AT91SAM9G Series Microcontrollers; Architecture:ARM9; No. of Bits:32bit; CPU Speed:266MHz; Program Memory Size:32KB; RAM Memory Size:16KB; No. of Timers:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010359-AT91SAM9G10-CU 536-AT91SAM9G10-CU AT91SAM9G10-CU 68T5192
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9G10-CU MCU, 32BIT, ARM9, 266MHZ, BGA-217 Microprocessors Microcontroller Mcu, 32 Bit, Arm9, 266Mhz, Bga-217; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit
Life Cycle Stage Active Active
Clock Speed 266 MHz 266 MHz 266 MHz
RAM 32 KB 16 KB 16 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - C164SL6RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers