Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific ATAM862P-TNSY3D

Description
Win Source Part Number: 1007511-ATAM862P-TNS Y3D Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MARC4 Package: Tube Applications: UHF ASK/FSK Standard Package: 690 Mounting: SMD (SMT) Interface: SSI Number of I/O: 11 Program Memory Type: FLASH (4kB) RAM Size: 256 x 4 Controller Series: MARC4 4-Bit Voltage - Supply: 1.8V ~ 4V Package / Case: 24-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-SSO Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A001A3 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATAM862
Request a Quote Datasheet
Description
Win Source Part Number: 1007511-ATAM862P-TNS Y3D Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MARC4 Package: Tube Applications: UHF ASK/FSK Standard Package: 690 Mounting: SMD (SMT) Interface: SSI Number of I/O: 11 Program Memory Type: FLASH (4kB) RAM Size: 256 x 4 Controller Series: MARC4 4-Bit Voltage - Supply: 1.8V ~ 4V Package / Case: 24-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-SSO Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A001A3 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATAM862
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1007511-ATAM862P-TNSY3D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1007511-ATAM862P-TNSY3D
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1007511-ATAM862P-TNSY3D
Win Source Part Number: 1007511-ATAM862P-TNS Y3D Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MARC4 Package: Tube Applications: UHF ASK/FSK Standard Package: 690 Mounting: SMD (SMT) Interface: SSI Number of I/O: 11 Program Memory Type: FLASH (4kB) RAM Size: 256 x 4 Controller Series: MARC4 4-Bit Voltage - Supply: 1.8V ~ 4V Package / Case: 24-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-SSO Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A001A3 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATAM862

Win Source Part Number: 1007511-ATAM862P-TNSY3D
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MARC4
Package: Tube
Applications: UHF ASK/FSK
Standard Package: 690
Mounting: SMD (SMT)
Interface: SSI
Number of I/O: 11
Program Memory Type: FLASH (4kB)
RAM Size: 256 x 4
Controller Series: MARC4 4-Bit
Voltage - Supply: 1.8V ~ 4V
Package / Case: 24-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-SSO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 3A001A3
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATAM862

Buy Now
315MHZ Embedded Microcontroller MCU - 769-ATAM862P-TNSY3D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHZ Embedded Microcontroller MCU
769-ATAM862P-TNSY3D
315MHZ Embedded Microcontroller MCU 769-ATAM862P-TNSY3D
IC MCU FLASH 4K TX 315MHZ 24SSOP Product overview: ATAM862P-TNSY3D from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 315MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ATAM862P-TNSY3D can be used for catalog matching and distributor lookup.

IC MCU FLASH 4K TX 315MHZ 24SSOP Product overview: ATAM862P-TNSY3D from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 315MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ATAM862P-TNSY3D can be used for catalog matching and distributor lookup.

Supplier's Site
Application Specific Microcontrollers - ATAM862P-TNSY3D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
ATAM862P-TNSY3D
Application Specific Microcontrollers ATAM862P-TNSY3D
IC MCU FLASH 4K TX 315MHZ 24SSOP

IC MCU FLASH 4K TX 315MHZ 24SSOP

Buy Now
Embedded - Microcontrollers - Application Specific - ATAM862P-TNSY3D - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
ATAM862P-TNSY3D
Embedded - Microcontrollers - Application Specific ATAM862P-TNSY3D
IC MCU FLASH 4K TX 315MHZ 24SSOP

IC MCU FLASH 4K TX 315MHZ 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - ATAM862P-TNSY3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ATAM862P-TNSY3D
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific ATAM862P-TNSY3D
IC MCU FLASH 4K TX 315MHZ 24SSOP

IC MCU FLASH 4K TX 315MHZ 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1007511-ATAM862P-TNSY3D 769-ATAM862P-TNSY3D ATAM862P-TNSY3D ATAM862P-TNSY3D ATAM862P-TNSY3D
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 315MHZ Embedded Microcontroller MCU Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 4 KB 0.2560 KB 0.2560 KB 256 KB
ROM Type Flash; FLASH (4kB)
Supply Voltage 1.8 to 4 volts 1.8 to 4 volts 4 to 1.8 volts
Serial Interface SSI SSI SSI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details