FF COM I2C TPM 4.4MM TSSOP UEK
FF COM I2C TPM 4.4MM TSSOP UEK
FF COM I2C TPM 4.4MM TSSOP UEK
FF COM I2C TPM 4.4MM TSSOP UEK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT97SC3205T-X3A1C10B-ND | AT97SC3205T-X3A1C10B | AT97SC3205T-X3A1C10B | AT97SC3205T-X3A1C10B |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| ROM Type | EPROM; EEPROM | |||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| Package Type | TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | |
| Operating Range | Trusted Platform Module (TPM) |