Microchip Technology, Inc. Microcontrollers ATMEGA128-16AN

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA128-16AN - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - ATMEGA128-16AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA128-16AN-ND
Microcontrollers ATMEGA128-16AN-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 2395567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2395567
Microcontrollers 2395567
16MHZ, TQFP, 105C GREEN,5V

16MHZ, TQFP, 105C GREEN,5V

Supplier's Site
Microcontrollers - 2395568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2395568P
Microcontrollers 2395568P
16MHZ, TQFP, 105C GREEN,5V

16MHZ, TQFP, 105C GREEN,5V

Supplier's Site
Microcontrollers - 2395568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2395568
Microcontrollers 2395568
16MHZ, TQFP, 105C GREEN,5V

16MHZ, TQFP, 105C GREEN,5V

Supplier's Site
Embedded - Embedded - Microcontrollers - ATMEGA128-16AN - 128819-ATMEGA128-16AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA128-16AN
128819-ATMEGA128-16AN
Embedded - Embedded - Microcontrollers - ATMEGA128-16AN 128819-ATMEGA128-16AN
Manufacturer: Microchip Technology Win Source Part Number: 128819-ATMEGA128-16A N Packaging: Reel - TR Core Processor: AVR Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Family Name: ATMEGA128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG ; ATmega128-16ANR; ATmega128-16AC; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 128819-ATMEGA128-16AN
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 53
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Family Name: ATMEGA128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG ; ATmega128-16ANR; ATmega128-16AC;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-ATMEGA128-16AN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-ATMEGA128-16AN
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-ATMEGA128-16AN
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: ATMEGA128-16AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128-16AN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: ATMEGA128-16AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA128-16AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA128-16AN
8-bit Microcontrollers - MCU ATMEGA128-16AN
8-bit Microcontrollers - MCU AVR,128KB FLASH 4KB EE,4KB SRAM,5V

8-bit Microcontrollers - MCU AVR,128KB FLASH 4KB EE,4KB SRAM,5V

Buy Now Datasheet
Microcontrollers - ATMEGA128-16AN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA128-16AN
Microcontrollers ATMEGA128-16AN
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA128-16AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA128-16AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA128-16AN
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip - 68T2497 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip
68T2497
Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip 68T2497
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATMEGA, 16MHZ, TQFP-64; Product Range:AVR ATmega Family ATmega128 Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA128-16AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA128-16AN
Microcontrollers ATMEGA128-16AN
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA128-16AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA128-16AN
Embedded - Microcontrollers ATMEGA128-16AN
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA128-16AN ATMEGA128-16AN-ND 2395567 128819-ATMEGA128-16AN 685-ATMEGA128-16AN ATMEGA128-16AN ATMEGA128-16AN ATMEGA128-16AN 68T2497 ATMEGA128-16AN ATMEGA128-16AN
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA128-16AN 8-bit 8BIT 128KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Atmega, 16Mhz, Tqfp-64; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; TQFP64 TQFP; Other; 64-TQFP QFP; TQFP; Other; TQFP QFP; TQFP; Other; 64-TQFP (14x14) Other; Tray QFP; Other; 64-TQFP TQFP; Other; 64-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 64-TQFP
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers