Microchip Technology, Inc. TSSOP Embedded Microcontroller MCU AT97SC3205T-U3A13-10

Description
TPM I2C C8 REVF IND 4.4MM TSSOP Product overview: AT97SC3205T-U3A13-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, TSSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-U3A1 3-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TPM I2C C8 REVF IND 4.4MM TSSOP Product overview: AT97SC3205T-U3A13-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, TSSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-U3A1 3-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Embedded Microcontroller MCU
769-AT97SC3205T-U3A13-10
TSSOP Embedded Microcontroller MCU 769-AT97SC3205T-U3A13-10
TPM I2C C8 REVF IND 4.4MM TSSOP Product overview: AT97SC3205T-U3A13-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, TSSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-U3A1 3-10 can be used for catalog matching and distributor lookup.

TPM I2C C8 REVF IND 4.4MM TSSOP Product overview: AT97SC3205T-U3A13-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, TSSOP, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205T-U3A13-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-U3A13-10 - 862229-AT97SC3205T-U3A13-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-U3A13-10
862229-AT97SC3205T-U3A13-10
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-U3A13-10 862229-AT97SC3205T-U3A13-10
Manufacturer: Microchip Technology Win Source Part Number: 862229-AT97SC3205T-U 3A13-10 Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Number of I/O: 4 Program Memory Type: EEPROM Family Name: AT97SC3205 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862229-AT97SC3205T-U3A13-10
Operating Temperature Range: -40°C ~ 85°C
Core Processor: AVR
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Number of I/O: 4
Program Memory Type: EEPROM
Family Name: AT97SC3205
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3205T-U3A13-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205T-U3A13-10
Application Specific Microcontrollers AT97SC3205T-U3A13-10
TPM I2C C8 REVF IND 4.4MM TSSOP

TPM I2C C8 REVF IND 4.4MM TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3205T-U3A13-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205T-U3A13-10
Embedded - Microcontrollers - Application Specific AT97SC3205T-U3A13-10
TPM I2C C8 REVF IND 4.4MM TSSOP

TPM I2C C8 REVF IND 4.4MM TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - AT97SC3205T-U3A13-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
AT97SC3205T-U3A13-10
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers AT97SC3205T-U3A13-10
TPM I2C C8 REVF IND 4.4MM TSSOP

TPM I2C C8 REVF IND 4.4MM TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3205T-U3A13-10 862229-AT97SC3205T-U3A13-10 AT97SC3205T-U3A13-10 AT97SC3205T-U3A13-10 AT97SC3205T-U3A13-10
Product Name TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205T-U3A13-10 Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Serial Interface I2C I²C; I²C
Package Type Other; Tape & Reel (TR) SOP; SSOP; TSSOP; Other; 28-TSSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ROM Type EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details