Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3204T-X2A17-00

Description
IC CRYPTO TPM TWI 28TSSOP
Request a Quote
Description
IC CRYPTO TPM TWI 28TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Atmel AT97SC3204 is a Trusted Platform Module (TPM) compliant with the Trusted Computing Group (TCG) TPM version 1.2 specification. It features a hardware asymmetric cryptographic engine capable of performing 2048-bit RSA signatures in 200 milliseconds and 1024-bit RSA signatures in 40 milliseconds. The module includes an internal EEPROM for RSA key storage and a high-quality Random Number Generator (RNG) that is FIPS 140-2 compliant. This microcontroller operates on a 3.3V supply voltage and communicates via a 33MHz Low Pin Count (LPC) bus, making it suitable for integration into personal computers and embedded systems. It supports various temperature ranges, including commercial (0 to 70°C) and industrial (-40 to +85°C). The device is available in multiple package options, including 28-lead thin TSSOP, 28-lead wide TSSOP, and 40-pad QFN. The AT97SC3204 is designed as a turnkey solution for OEM and ODM manufacturers, providing integrated firmware and necessary device driver software for various operating systems. It also includes features for power savings in mobile applications, such as clock stopping capabilities.

Datasheet Summary
Powered by GS/AI

The Atmel AT97SC3204 is a Trusted Platform Module (TPM) compliant with the Trusted Computing Group (TCG) TPM version 1.2 specification. It features a hardware asymmetric cryptographic engine capable of performing 2048-bit RSA signatures in 200 milliseconds and 1024-bit RSA signatures in 40 milliseconds. The module includes an internal EEPROM for RSA key storage and a high-quality Random Number Generator (RNG) that is FIPS 140-2 compliant. This microcontroller operates on a 3.3V supply voltage and communicates via a 33MHz Low Pin Count (LPC) bus, making it suitable for integration into personal computers and embedded systems. It supports various temperature ranges, including commercial (0 to 70°C) and industrial (-40 to +85°C). The device is available in multiple package options, including 28-lead thin TSSOP, 28-lead wide TSSOP, and 40-pad QFN. The AT97SC3204 is designed as a turnkey solution for OEM and ODM manufacturers, providing integrated firmware and necessary device driver software for various operating systems. It also includes features for power savings in mobile applications, such as clock stopping capabilities.

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3204T-X2A17-00TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204T-X2A17-00TR-ND
Application Specific Microcontrollers AT97SC3204T-X2A17-00TR-ND
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204T-X2A17-00 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204T-X2A17-00
Embedded - Microcontrollers - Application Specific AT97SC3204T-X2A17-00
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204T-X2A17-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204T-X2A17-00
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204T-X2A17-00
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3204T-X2A17-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204T-X2A17-00
Application Specific Microcontrollers AT97SC3204T-X2A17-00
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3204T-X2A17-00TR-ND AT97SC3204T-X2A17-00 AT97SC3204T-X2A17-00 AT97SC3204T-X2A17-00
Product Name Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
ROM Type EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Operating Range Trusted Platform Module (TPM)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7375AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers