Manufacturer: Microchip Technology
Win Source Part Number: 085969-AT91SAM7X512B
Packaging: Reel - TR
Core Processor: ARM7
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: AT91SAM7X512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 55MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Alternative Parts (Cross-Reference): MAXQ2000-RFX; STM32F100VET7BTR; MKM34Z256VLL7R;
ECCN: 3A991.a.2
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC MCU 16/32B 512KB FLSH 100LQFP Product overview: AT91SAM7X512B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7X512B-AU
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 512KB FLSH 100LQFP
ARM Microcontrollers - MCU 512kB Flash 128kB SRAM 55MHz 4 PWM
IC MCU 16/32B 512KB FLSH 100LQFP
IC MCU 16/32B 512KB FLSH 100LQFP
ARM7® SAM7X Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
MCU, ARM7TDMI, 55MHZ, LQFP-100; Product Range:SAM32 Family AT91SAM7X Series Microcontrollers; Architecture:ARM7TDM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 085969-AT91SAM7X512B-AU | 685-AT91SAM7X512B-AU | AT91SAM7X512B-AU-ND | AT91SAM7X512B-AU | AT91SAM7X512B-AU | AT91SAM7X512B-AU | AT91SAM7X512B-AU | AT91SAM7X512B-AU | 30AC9400 |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM7X512B-AU | 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, Arm7Tdmi, 55Mhz, Lqfp-100; Product Range Microchip |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |||
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | ||||||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | |||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |