PRODFF COM SPI TPM 4X4 32VQFN
PRODFF COM SPI TPM 4X4 32VQFN
PRODFF COM SPI TPM 4X4 32VQFN
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT97SC3205-G3M4500B | AT97SC3205-G3M4500B | AT97SC3205-G3M4500B |
| Product Name | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Supply Voltage | 3.3 volts | 3.3 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |