ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
IC MCU 16/32B 512KB FLSH 128LQFP
ARM Microcontrollers - MCU IND TEMP MRL B
ARM Microcontrollers - MCU IND TEMP MRL B
ARM7® SAM7SE Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 128-LQFP (20x14)
IC MCU 16/32B 512KB FLSH 128LQFP
IC MCU 16/32B 512KB FLSH 128LQFP
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT91SAM7SE512B-AURTR-ND | AT91SAM7SE512B-AUR | 536-AT91SAM7SE512B-AUR | AT91SAM7SE512B-AUR | AT91SAM7SE512B-AUR | AT91SAM7SE512B-AUR | AT91SAM7SE512B-AUR |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU IND TEMP MRL B | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |