Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATA6612C-PLQW-1 ATA6612C-PLQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019959-ATA6612C-PLQ W-1 Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TC) Case / Package: 48-QFN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019959-ATA6612C-PLQ W-1 Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TC) Case / Package: 48-QFN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATA6612C-PLQW-1 - 1019959-ATA6612C-PLQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATA6612C-PLQW-1
1019959-ATA6612C-PLQW-1
Embedded - Embedded - Microcontrollers - ATA6612C-PLQW-1 1019959-ATA6612C-PLQW-1
Manufacturer: Microchip Technology Win Source Part Number: 1019959-ATA6612C-PLQ W-1 Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TC) Case / Package: 48-QFN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019959-ATA6612C-PLQW-1
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TC)
Case / Package: 48-QFN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ATA6612C-PLQW-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-ATA6612C-PLQW-1
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-ATA6612C-PLQW-1
IC MCU 8BIT 8KB FLASH 48QFN Product overview: ATA6612C-PLQW-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6612C-PLQW-1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 48QFN Product overview: ATA6612C-PLQW-1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6612C-PLQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATA6612C-PLQW-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATA6612C-PLQW-1
Embedded - Microcontrollers ATA6612C-PLQW-1
IC MCU 8BIT 8KB FLASH 48QFN

IC MCU 8BIT 8KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - ATA6612C-PLQW-1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATA6612C-PLQW-1
Microcontrollers ATA6612C-PLQW-1
IC MCU 8BIT 8KB FLASH 48QFN

IC MCU 8BIT 8KB FLASH 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATA6612C-PLQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATA6612C-PLQW-1
Integrated Circuits (ICs) - Embedded - Microcontrollers ATA6612C-PLQW-1
IC MCU 8BIT 8KB FLASH 48QFN

IC MCU 8BIT 8KB FLASH 48QFN

Supplier's Site
Microcontrollers - ATA6612C-PLQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATA6612C-PLQW-1
Microcontrollers ATA6612C-PLQW-1
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-QFN (7x7)

AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1019959-ATA6612C-PLQW-1 685-ATA6612C-PLQW-1 ATA6612C-PLQW-1 ATA6612C-PLQW-1 ATA6612C-PLQW-1 ATA6612C-PLQW-1
Product Name Embedded - Embedded - Microcontrollers - ATA6612C-PLQW-1 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details