Manufacturer: Atmel
Win Source Part Number: 1148943-AT91SAM7S512
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 16/32B 512KB FLASH 64LQFP Product overview: AT91SAM7S512-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S512-AU can be used for catalog matching and distributor lookup.
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32B 512KB FLASH 64LQFP
ARM7® SAM7S Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
IC MCU 16/32B 512KB FLASH 64LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148943-AT91SAM7S512-AU | 685-AT91SAM7S512-AU | AT91SAM7S512-AU-ND | AT91SAM7S512-AU | AT91SAM7S512-AU | AT91SAM7S512-AU |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM7S512-AU | 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | |||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP | QFP; Other; 64-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |