Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-U2MA-10

Description
Win Source Part Number: 1219136-AT97SC3204-U 2MA-10 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: CryptoController™ Core Processor: AVR Package: Tape & Reel (TR) Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: LPC Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AT97SC3204U2MA10; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT97SC3204
Request a Quote Datasheet
Description
Win Source Part Number: 1219136-AT97SC3204-U 2MA-10 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: CryptoController™ Core Processor: AVR Package: Tape & Reel (TR) Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: LPC Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AT97SC3204U2MA10; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT97SC3204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1219136-AT97SC3204-U2MA-10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1219136-AT97SC3204-U2MA-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1219136-AT97SC3204-U2MA-10
Win Source Part Number: 1219136-AT97SC3204-U 2MA-10 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: CryptoController™ Core Processor: AVR Package: Tape & Reel (TR) Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: LPC Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): AT97SC3204U2MA10; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT97SC3204

Win Source Part Number: 1219136-AT97SC3204-U2MA-10
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: CryptoController™
Core Processor: AVR
Package: Tape & Reel (TR)
Applications: Trusted Platform Module (TPM)
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: LPC
Program Memory Type: EEPROM
Voltage - Supply: 3.3V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AT97SC3204U2MA10;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT97SC3204

Buy Now Datasheet
Application Specific Microcontrollers - 150-AT97SC3204-U2MA-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
150-AT97SC3204-U2MA-10DKR-ND
Application Specific Microcontrollers 150-AT97SC3204-U2MA-10DKR-ND
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Application Specific Microcontrollers - 150-AT97SC3204-U2MA-10CT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
150-AT97SC3204-U2MA-10CT-ND
Application Specific Microcontrollers 150-AT97SC3204-U2MA-10CT-ND
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Application Specific Microcontrollers - 150-AT97SC3204-U2MA-10TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
150-AT97SC3204-U2MA-10TR-ND
Application Specific Microcontrollers 150-AT97SC3204-U2MA-10TR-ND
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-U2MA-10
Embedded Microcontroller MCU 769-AT97SC3204-U2MA-10
IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-U2MA-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2MA- 10 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-U2MA-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2MA-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-U2MA-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-U2MA-10
Embedded - Microcontrollers - Application Specific AT97SC3204-U2MA-10
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-U2MA-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-U2MA-10
Application Specific Microcontrollers AT97SC3204-U2MA-10
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-U2MA-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-U2MA-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-U2MA-10
IC CRYPTO TPM LPC 40QFN

IC CRYPTO TPM LPC 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1219136-AT97SC3204-U2MA-10 150-AT97SC3204-U2MA-10DKR-ND 769-AT97SC3204-U2MA-10 AT97SC3204-U2MA-10 AT97SC3204-U2MA-10 AT97SC3204-U2MA-10
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
ROM Type EEPROM; EEPROM EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Serial Interface LPC LPC LPC LPC
Operating Range Trusted Platform Module (TPM) Trusted Platform Module (TPM)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details