Manufacturer: Microchip Technology
Win Source Part Number: 808128-AT91SAM7XC512
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 55MHz
Core Size: 16/32-Bit
Connectivity: CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 62
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: AT91SAM7XC512
Voltage - Supply (Vcc/Vdd): 1.65V ~ 1.95V
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 512KB FLSH 100LQFP Product overview: AT91SAM7XC512B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7XC512B-A
ARM7® SAM7XC Microcontroller IC 16/32-Bit 55MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
ARM Microcontrollers - MCU ARM7, 512KB, LQFP100,GREEN,IND TEMP
IC MCU 16/32B 512KB FLSH 100LQFP
IC MCU 16/32B 512KB FLSH 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 808128-AT91SAM7XC512B-AU | AT91SAM7XC512B-AU-ND | 685-AT91SAM7XC512B-AU | AT91SAM7XC512B-AU | AT91SAM7XC512B-AU | AT91SAM7XC512B-AU | AT91SAM7XC512B-AU |
| Product Name | Embedded - Embedded - Microcontrollers - AT91SAM7XC512B-AU | Microcontrollers | 512KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | ||
| Clock Speed | 55 MHz | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||
| RAM | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts |