Microchip Technology, Inc. Application Specific Microcontrollers AT97SC3205-U3A15-10

Description
IC CRYPTO TPM 28TSSOP
Request a Quote Datasheet
Description
IC CRYPTO TPM 28TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - AT97SC3205-U3A15-10-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205-U3A15-10-ND
Application Specific Microcontrollers AT97SC3205-U3A15-10-ND
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3205-U3A15-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205-U3A15-10
Embedded - Microcontrollers - Application Specific AT97SC3205-U3A15-10
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - AT97SC3205-U3A15-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
AT97SC3205-U3A15-10
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers AT97SC3205-U3A15-10
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3205-U3A15-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205-U3A15-10
Application Specific Microcontrollers AT97SC3205-U3A15-10
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT97SC3205-U3A15-10-ND AT97SC3205-U3A15-10 AT97SC3205-U3A15-10 AT97SC3205-U3A15-10
Product Name Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
ROM Type EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts
Serial Interface SPI SPI; SPI
Package Type TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details