Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U1A180 AT97SC3204T-U1A180

Description
Manufacturer: Microchip Technology Win Source Part Number: 717721-AT97SC3204T-U 1A180 Packaging: Bulk Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: I2C Program Memory Type: EEPROM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: AT97SC3204T Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 717721-AT97SC3204T-U 1A180 Packaging: Bulk Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: I2C Program Memory Type: EEPROM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: AT97SC3204T Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U1A180 - 717721-AT97SC3204T-U1A180 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U1A180
717721-AT97SC3204T-U1A180
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U1A180 717721-AT97SC3204T-U1A180
Manufacturer: Microchip Technology Win Source Part Number: 717721-AT97SC3204T-U 1A180 Packaging: Bulk Mounting Style: SMD Core Processor: AVR Applications: Trusted Platform Module (TPM) Interface: I2C Program Memory Type: EEPROM Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: AT97SC3204T Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 717721-AT97SC3204T-U1A180
Packaging: Bulk
Mounting Style: SMD
Core Processor: AVR
Applications: Trusted Platform Module (TPM)
Interface: I2C
Program Memory Type: EEPROM
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: AT97SC3204T
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now
Application Specific Microcontrollers - AT97SC3204T-U1A180-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204T-U1A180-ND
Application Specific Microcontrollers AT97SC3204T-U1A180-ND
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204T-U1A180
Embedded Microcontroller MCU 769-AT97SC3204T-U1A180
IC CRYPTO TPM TWI 28TSSOP Product overview: AT97SC3204T-U1A180 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204T-U1A1 80 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM TWI 28TSSOP Product overview: AT97SC3204T-U1A180 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204T-U1A180 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204T-U1A180 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204T-U1A180
Application Specific Microcontrollers AT97SC3204T-U1A180
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U1A180 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204T-U1A180
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204T-U1A180
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site
Embedded - Microcontrollers - Application Specific - AT97SC3204T-U1A180 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204T-U1A180
Embedded - Microcontrollers - Application Specific AT97SC3204T-U1A180
IC CRYPTO TPM TWI 28TSSOP

IC CRYPTO TPM TWI 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 717721-AT97SC3204T-U1A180 AT97SC3204T-U1A180-ND 769-AT97SC3204T-U1A180 AT97SC3204T-U1A180 AT97SC3204T-U1A180 AT97SC3204T-U1A180
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204T-U1A180 Application Specific Microcontrollers Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete Removed; Obsolete Removed
ROM Type EEPROM; EEPROM EPROM; EEPROM
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Serial Interface I²C; I2C I2C I²C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details