Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT91SAM9XE512-QU AT91SAM9XE512-QU

Description
Manufacturer: Microchip Technology Win Source Part Number: 079098-AT91SAM9XE512 -QU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 56K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079098-AT91SAM9XE512 -QU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 56K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT91SAM9XE512-QU - 079098-AT91SAM9XE512-QU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM9XE512-QU
079098-AT91SAM9XE512-QU
Embedded - Embedded - Microcontrollers - AT91SAM9XE512-QU 079098-AT91SAM9XE512-QU
Manufacturer: Microchip Technology Win Source Part Number: 079098-AT91SAM9XE512 -QU Packaging: Tray Core Processor: ARM9 Number of I/O: 96 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 56K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079098-AT91SAM9XE512-QU
Packaging: Tray
Core Processor: ARM9
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 56K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ATMEL AT91SAM9XE512-QU32 Bit Microcontroller, ARM9, 180 MHz, 512 KB, 32 KB, 208 Pins, QFP - 536-AT91SAM9XE512-QU - Utmel Electronic Limited
Hong Kong, China
ATMEL AT91SAM9XE512-QU32 Bit Microcontroller, ARM9, 180 MHz, 512 KB, 32 KB, 208 Pins, QFP
536-AT91SAM9XE512-QU
ATMEL AT91SAM9XE512-QU32 Bit Microcontroller, ARM9, 180 MHz, 512 KB, 32 KB, 208 Pins, QFP 536-AT91SAM9XE512-QU
ATMEL AT91SAM9XE512-QU32 Bit Microcontroller, ARM9, 180 MHz, 512 KB, 32 KB, 208 Pins, QFP

ATMEL AT91SAM9XE512-QU32 Bit Microcontroller, ARM9, 180 MHz, 512 KB, 32 KB, 208 Pins, QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079098-AT91SAM9XE512-QU 536-AT91SAM9XE512-QU
Product Name Embedded - Embedded - Microcontrollers - AT91SAM9XE512-QU ATMEL AT91SAM9XE512-QU32 Bit Microcontroller, ARM9, 180 MHz, 512 KB, 32 KB, 208 Pins, QFP
Data Bus 32 Bit
Life Cycle Stage Obsolete(EOL) Obsolete
Clock Speed 180 MHz
RAM 512 KB 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - C167CSL16M3VCAFXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details