CUSTSPEC FF COM SPI TPM 4.4MM TS Product overview: AT97SC3205-X3A15-ABF
Manufacturer: Microchip Technology
Win Source Part Number: 862230-AT97SC3205-X3
Operating Temperature Range: 0°C ~ 70°C
Core Processor: AVR
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Number of I/O: 4
Program Memory Type: EEPROM
Family Name: AT97SC3205
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
CUSTSPEC FF COM SPI TPM 4.4MM TS
CUSTSPEC FF COM SPI TPM 4.4MM TS
CUSTSPEC FF COM SPI TPM 4.4MM TS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-AT97SC3205-X3A15-ABF | 862230-AT97SC3205-X3A15-ABF | AT97SC3205-X3A15-ABF | AT97SC3205-X3A15-ABF | AT97SC3205-X3A15-ABF |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3205-X3A15-ABF | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Serial Interface | SPI | SPI; SPI | |||
| Package Type | Other; Tape & Reel (TR) | SOP; SSOP; TSSOP; Other; 28-TSSOP | SSOP | SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| ROM Type | EEPROM; EEPROM |