Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3205-U3A15-20

Description
IC CRYPTO TPM 28TSSOP Product overview: AT97SC3205-U3A15-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205-U3A15 -20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CRYPTO TPM 28TSSOP Product overview: AT97SC3205-U3A15-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205-U3A15 -20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3205-U3A15-20
Embedded Microcontroller MCU 769-AT97SC3205-U3A15-20
IC CRYPTO TPM 28TSSOP Product overview: AT97SC3205-U3A15-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205-U3A15 -20 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM 28TSSOP Product overview: AT97SC3205-U3A15-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3205-U3A15-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3205-U3A15-20-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3205-U3A15-20-ND
Application Specific Microcontrollers AT97SC3205-U3A15-20-ND
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1150396-AT97SC3205-U3A15-20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1150396-AT97SC3205-U3A15-20
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1150396-AT97SC3205-U3A15-20
Win Source Part Number: 1150396-AT97SC3205-U 3A15-20 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: AVR Package: Tape & Reel (TR) Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: SPI Number of I/O: 4 Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT97SC3205

Win Source Part Number: 1150396-AT97SC3205-U3A15-20
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: AVR
Package: Tape & Reel (TR)
Applications: Trusted Platform Module (TPM)
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: SPI
Number of I/O: 4
Program Memory Type: EEPROM
Voltage - Supply: 3.3V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT97SC3205

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3205-U3A15-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3205-U3A15-20
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3205-U3A15-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3205-U3A15-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3205-U3A15-20
Application Specific Microcontrollers AT97SC3205-U3A15-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3205-U3A15-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3205-U3A15-20
Embedded - Microcontrollers - Application Specific AT97SC3205-U3A15-20
IC CRYPTO TPM 28TSSOP

IC CRYPTO TPM 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3205-U3A15-20 AT97SC3205-U3A15-20-ND 1150396-AT97SC3205-U3A15-20 AT97SC3205-U3A15-20 AT97SC3205-U3A15-20 AT97SC3205-U3A15-20
Product Name Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Serial Interface SPI SPI SPI; SPI SPI; SPI
Package Type Other; Tape & Reel (TR) TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Pin Count 28
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ROM Type EPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details