IC CRYPTO TPM LPC 40QFN Product overview: AT97SC3204-X2MA-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2MA-
Win Source Part Number: 1166927-AT97SC3204-X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: CryptoController™
Core Processor: AVR
Package: Tape & Reel (TR)
Applications: Trusted Platform Module (TPM)
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: LPC
Program Memory Type: EEPROM
Voltage - Supply: 3.3V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): AT97SC3204X2MA20;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT97SC3204
IC CRYPTO TPM LPC 40QFN
IC CRYPTO TPM LPC 40QFN
IC CRYPTO TPM LPC 40QFN
IC CRYPTO TPM LPC 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-AT97SC3204-X2MA-20 | 1166927-AT97SC3204-X2MA-20 | AT97SC3204-X2MA-20-ND | AT97SC3204-X2MA-20 | AT97SC3204-X2MA-20 | AT97SC3204-X2MA-20 |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Clock Speed | 33 MHz | |||||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| Serial Interface | LPC | LPC | LPC | LPC | ||
| Package Type | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| Pin Count | 40 | 40 |