Microchip Technology, Inc. Embedded Microcontroller MCU AT97SC3204-U2A1A-10

Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U2A1A-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2A1A -10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U2A1A-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2A1A -10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-U2A1A-10
Embedded Microcontroller MCU 769-AT97SC3204-U2A1A-10
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U2A1A-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2A1A -10 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-U2A1A-10 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-U2A1A-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-U2A1A-10CT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U2A1A-10CT-ND
Application Specific Microcontrollers AT97SC3204-U2A1A-10CT-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204-U2A1A-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U2A1A-10DKR-ND
Application Specific Microcontrollers AT97SC3204-U2A1A-10DKR-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Application Specific Microcontrollers - AT97SC3204-U2A1A-10TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-U2A1A-10TR-ND
Application Specific Microcontrollers AT97SC3204-U2A1A-10TR-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1091533-AT97SC3204-U2A1A-10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1091533-AT97SC3204-U2A1A-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1091533-AT97SC3204-U2A1A-10
Win Source Part Number: 1091533-AT97SC3204-U 2A1A-10 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: CryptoController™ Core Processor: AVR Package: Tape & Reel Applications: Trusted Platform Module (TPM) Standard Package: 1,000 Mounting: SMD (SMT) Interface: LPC Program Memory Type: EEPROM Voltage - Supply: 3.3V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN65LVCP15PWR; PCA9575PW2,118; TDA8023TT/C1,118; PCM3060PWR; DIT4096IPW; PCA9558PW,112; TAS3001CPWAT97SC3204 -U2A1A-10.; AT97SC3204U2A1A10; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: AT97SC3204-U2A1A-10D KR,AT97SC3204-U2A1A- 10CT,AT97SC3204-U2A1 A-10-ND,AT97SC3204-U 2A1A-10TR Base Product Number: AT97SC3204

Win Source Part Number: 1091533-AT97SC3204-U2A1A-10
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: CryptoController™
Core Processor: AVR
Package: Tape & Reel
Applications: Trusted Platform Module (TPM)
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: LPC
Program Memory Type: EEPROM
Voltage - Supply: 3.3V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN65LVCP15PWR; PCA9575PW2,118; TDA8023TT/C1,118; PCM3060PWR; DIT4096IPW; PCA9558PW,112; TAS3001CPWAT97SC3204-U2A1A-10.; AT97SC3204U2A1A10;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: AT97SC3204-U2A1A-10DKR,AT97SC3204-U2A1A-10CT,AT97SC3204-U2A1A-10-ND,AT97SC3204-U2A1A-10TR
Base Product Number: AT97SC3204

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-U2A1A-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-U2A1A-10
Embedded - Microcontrollers - Application Specific AT97SC3204-U2A1A-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-U2A1A-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-U2A1A-10
Application Specific Microcontrollers AT97SC3204-U2A1A-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AT97SC3204-U2A1A-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AT97SC3204-U2A1A-10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AT97SC3204-U2A1A-10
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-AT97SC3204-U2A1A-10 AT97SC3204-U2A1A-10CT-ND 1091533-AT97SC3204-U2A1A-10 AT97SC3204-U2A1A-10 AT97SC3204-U2A1A-10 AT97SC3204-U2A1A-10
Product Name Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Clock Speed 33 MHz
Supply Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Serial Interface LPC LPC LPC LPC
Package Type Other; Tape & Reel (TR) TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) SSOP
Pin Count 28
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370014321 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details