AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-QFN (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 862260-ATA6612C-PLQW
Series: Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 125°C (TC)
Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-QFN (7x7)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: ATA6612C
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATA6612C-PLQWDKR, ATA6612C-PLQW-ND, ATA6612C-PLQWTR, ATA6612C-PLQWCT
IC MCU 8BIT 8KB FLASH 48QFN Product overview: ATA6612C-PLQW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATA6612C-PLQW can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 48QFN
8-bit Microcontrollers - MCU ATmega88&ATA662250 multi-chip-module
IC MCU 8BIT 8KB FLASH 48QFN
AVR Automotive, AEC-Q100, AVR® ATA66 LIN-SBC, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 8KB FLASH 48QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATA6612C-PLQWTR-ND | 862260-ATA6612C-PLQW | 685-ATA6612C-PLQW | ATA6612C-PLQW | ATA6612C-PLQW | ATA6612C-PLQW | ATA6612C-PLQW | ATA6612C-PLQW |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATA6612C-PLQW | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 1 KB | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | 512 KB |