Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-20 AT97SC3204-X2A1A-20

Description
Manufacturer: Microchip Technology Win Source Part Number: 912016-AT97SC3204-X2 A1A-20 Series: CryptoController™ Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Program Memory Type: EEPROM Family Name: AT97SC3204 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912016-AT97SC3204-X2 A1A-20 Series: CryptoController™ Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Program Memory Type: EEPROM Family Name: AT97SC3204 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-20 - 912016-AT97SC3204-X2A1A-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-20
912016-AT97SC3204-X2A1A-20
Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-20 912016-AT97SC3204-X2A1A-20
Manufacturer: Microchip Technology Win Source Part Number: 912016-AT97SC3204-X2 A1A-20 Series: CryptoController™ Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Program Memory Type: EEPROM Family Name: AT97SC3204 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912016-AT97SC3204-X2A1A-20
Series: CryptoController™
Operating Temperature Range: 0°C ~ 70°C
Core Processor: AVR
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Program Memory Type: EEPROM
Family Name: AT97SC3204
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
769-AT97SC3204-X2A1A-20
Embedded Microcontroller MCU 769-AT97SC3204-X2A1A-20
IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X2A1A-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2A1A -20 can be used for catalog matching and distributor lookup.

IC CRYPTO TPM LPC 28TSSOP Product overview: AT97SC3204-X2A1A-20 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-AT97SC3204-X2A1A-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - AT97SC3204-X2A1A-20-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
AT97SC3204-X2A1A-20-ND
Application Specific Microcontrollers AT97SC3204-X2A1A-20-ND
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - AT97SC3204-X2A1A-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
AT97SC3204-X2A1A-20
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers AT97SC3204-X2A1A-20
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site
Application Specific Microcontrollers - AT97SC3204-X2A1A-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
AT97SC3204-X2A1A-20
Application Specific Microcontrollers AT97SC3204-X2A1A-20
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
AT97SC3204-X2A1A-20
Embedded - Microcontrollers - Application Specific AT97SC3204-X2A1A-20
IC CRYPTO TPM LPC 28TSSOP

IC CRYPTO TPM LPC 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912016-AT97SC3204-X2A1A-20 769-AT97SC3204-X2A1A-20 AT97SC3204-X2A1A-20-ND AT97SC3204-X2A1A-20 AT97SC3204-X2A1A-20 AT97SC3204-X2A1A-20
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AT97SC3204-X2A1A-20 Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
ROM Type EEPROM; EEPROM EPROM; EEPROM
Package Type SOP; SSOP; TSSOP; Other; 28-TSSOP Other; Tape & Reel (TR) TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 33 MHz
Supply Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C161PIL25FCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details