PROD FF COM SPI TPM 4X4 32VQFN S
PROD FF COM SPI TPM 4X4 32VQFN S
PROD FF COM SPI TPM 4X4 32VQFN S
PROD FF COM SPI TPM 4X4 32VQFN S
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT97SC3205-G3M4520B-ND | AT97SC3205-G3M4520B | AT97SC3205-G3M4520B | AT97SC3205-G3M4520B |
| Product Name | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific |
| ROM Type | EPROM; EEPROM | |||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| Serial Interface | SPI | SPI; SPI | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Operating Range | Trusted Platform Module (TPM) |