Microchip Technology, Inc. Embedded - Embedded - Microprocessors - AT91SAM9CN12-CU AT91SAM9CN12-CU

Description
Manufacturer: Microchip Technology Win Source Part Number: 709530-AT91SAM9CN12- CU Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Categories: Integrated Circuits Supplier Device Package: 217-LFBGA (15x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: AT91SAM9CN Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 709530-AT91SAM9CN12- CU Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Categories: Integrated Circuits Supplier Device Package: 217-LFBGA (15x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: AT91SAM9CN Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AT91SAM9CN12-CU - 709530-AT91SAM9CN12-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AT91SAM9CN12-CU
709530-AT91SAM9CN12-CU
Embedded - Embedded - Microprocessors - AT91SAM9CN12-CU 709530-AT91SAM9CN12-CU
Manufacturer: Microchip Technology Win Source Part Number: 709530-AT91SAM9CN12- CU Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touchscreen USB: USB 2.0 (2) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART Categories: Integrated Circuits Supplier Device Package: 217-LFBGA (15x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 217-LFBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: AT91SAM9CN Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 709530-AT91SAM9CN12-CU
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: LPDDR, LPDDR2, DDR2, SDR, SRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 (2)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Categories: Integrated Circuits
Supplier Device Package: 217-LFBGA (15x15)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 217-LFBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: AT91SAM9CN
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now
ATMEL AT91SAM9CN12-CU32 Bit Microcontroller, ARM9, 400 MHz, 128 KB, 32 KB, 217 Pins, BGA - 536-AT91SAM9CN12-CU - Utmel Electronic Limited
Hong Kong, China
ATMEL AT91SAM9CN12-CU32 Bit Microcontroller, ARM9, 400 MHz, 128 KB, 32 KB, 217 Pins, BGA
536-AT91SAM9CN12-CU
ATMEL AT91SAM9CN12-CU32 Bit Microcontroller, ARM9, 400 MHz, 128 KB, 32 KB, 217 Pins, BGA 536-AT91SAM9CN12-CU
ATMEL AT91SAM9CN12-CU32 Bit Microcontroller, ARM9, 400 MHz, 128 KB, 32 KB, 217 Pins, BGA

ATMEL AT91SAM9CN12-CU32 Bit Microcontroller, ARM9, 400 MHz, 128 KB, 32 KB, 217 Pins, BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 709530-AT91SAM9CN12-CU 536-AT91SAM9CN12-CU
Product Name Embedded - Embedded - Microprocessors - AT91SAM9CN12-CU ATMEL AT91SAM9CN12-CU32 Bit Microcontroller, ARM9, 400 MHz, 128 KB, 32 KB, 217 Pins, BGA
Data Bus 32 Bit 32 Bit
Life Cycle Stage Obsolete Obsolete
Clock Speed 400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number 2
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details